EN
  • EN
  • DE

MAX5191BEEI+

Part No MAX5191BEEI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL 40MHZ 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 25μs (Typ)
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
INL/DNL (LSB) ±0.25, ±0.25
Architecture Current Steering
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-QSOP
Win Source Part Number 704539-MAX5191BEEI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5191
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5191BEEI+ CAD Model

Description

Product Overview: MAX5191BEEI+ from Maxim Integrated

The MAX5191BEEI+ is a high-precision, low-power, 10-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide a reliable and efficient solution for applications requiring digital signal conversion to analog form. This advanced DAC features a serial interface that allows for easy integration into a variety of digital systems.

Key Features

  • Resolution: 10-bit accuracy ensures fine gradation in the output signal, making it suitable for precision applications.
  • Interface: The device includes a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, offering versatility and ease of use with most microcontrollers and digital systems.
  • Supply Voltage: Operates from a single +2.7V to +5.25V supply, providing flexibility in various power environments.
  • Low Power Consumption: The MAX5191BEEI+ is designed for power-sensitive applications, with a typical operating current of just 175µA.
  • Package: Housed in a 16-pin QSOP package, it is compact and suitable for space-constrained applications.
  • Integrated Reference: Comes with an internal reference that simplifies design and reduces external component count.
  • Temperature Range: Specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliable operation under varying environmental conditions.

Applications

The MAX5191BEEI+ is ideal for a wide range of applications where accurate digital-to-analog conversion is critical. This includes:

  • Process control and industrial automation
  • Data acquisition systems
  • Portable battery-powered devices
  • Automotive systems
  • Medical instruments
  • Communication systems

Conclusion

With its high resolution, low power consumption, and robust serial interface, the MAX5191BEEI+ from Maxim Integrated is an excellent choice for designers seeking a reliable DAC that combines performance with practicality. Its compact form factor and integrated features make it a versatile component for precision analog applications across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0282 $81.0846
6+ $22.1772 $133.0632
9+ $21.4842 $193.3578
12+ $20.7912 $249.4944
15+ $20.0982 $301.4730
20+ $18.0192 $360.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess