EN
  • EN
  • DE
  • IT

MAX528CPP+

Part No MAX528CPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC OCTAL SERIAL 8BIT 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 10.8 V to 16.5 V, -1.5 V to -5.5 V
Digital Supply Voltage 10.8 V to 16.5 V
INL/DNL (LSB) ±0.3, ±0.3
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 021858-MAX528CPP+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX528CPP+ CAD Model

Description

Maxim Integrated's MAX528CPP+: A High-Precision, Octal 8-Bit DAC

The MAX528CPP+ is a state-of-the-art digital-to-analog converter (DAC) developed by Maxim Integrated, designed to provide precision and flexibility for a wide range of applications. This octal 8-bit DAC features eight independent DAC channels, making it an ideal solution for systems that require multiple DACs in a compact form factor.

Constructed with advanced CMOS technology, the MAX528CPP+ offers excellent performance with a single 5V power supply. It boasts a low-power operation, which is crucial for battery-powered and energy-conscious applications. The device operates over the extended industrial temperature range, ensuring reliability and stability in harsh environments.

Each of the eight DACs on the MAX528CPP+ can be individually programmed via a simple 3-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols. This flexibility allows for easy integration with a variety of microcontrollers and digital systems. The inclusion of a double-buffered input structure enables simultaneous updates of all DACs, making it perfect for applications requiring synchronous output changes.

The output range of the MAX528CPP+ is programmable to either 0 to VREF or 0 to 2 * VREF, where VREF is the reference voltage applied to the device. This feature allows designers to adjust the output range according to the needs of their specific application. Additionally, the MAX528CPP+ provides a power-on reset circuit that ensures the DAC outputs power up to 0V and remain there until a valid write to the device takes place.

With its compact 20-pin DIP package, the MAX528CPP+ is an excellent choice for space-constrained applications. It is commonly used in automatic test equipment, digital gain and offset adjustment, industrial process control, and closed-loop servo-control, among other applications. The MAX528CPP+ from Maxim Integrated is a versatile and reliable component that delivers high performance in a wide array of electronic systems.

For designers seeking an octal DAC with a blend of precision, low power consumption, and ease of use, the MAX528CPP+ presents an outstanding option that can meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Lowest to $6.5806
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $2.9008
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 16QSOP / 10 Bit Digital to Analog Converter 2 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 18BIT A-OUT 28SSOP
Lowest to $133.1369
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4543 $69.4543
2+ $56.9882 $113.9764
3+ $55.2073 $165.6219
4+ $53.4264 $213.7056
5+ $51.6455 $258.2275
7+ $46.3029 $324.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess