EN
  • EN
  • DE

MAX528CPP

Part No MAX528CPP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20DIP / Octal, 8-Bit, Serial DACs with Output Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Bits 8
Number of D/A Converters 8
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 10.8V ~ 16.5V, -1.5V ~ -5.5V
Voltage - Supply, Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±0.3, ±0.3
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Part Number Series MAX528
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811398-MAX528CPP
Ultra Librarian 3D Model Ultra Librarian MAX528CPP CAD Model

Description

Maxim Integrated MAX528CPP: 8-Channel, 8-Bit DAC with Internal Reference

The MAX528CPP from Maxim Integrated is a sophisticated 8-channel, 8-bit digital-to-analog converter (DAC) designed to cater to a wide array of applications that require multiple DACs in a compact form factor. This high-performance component is ideal for systems that demand low-power consumption and high-precision analog output control.

Encased in a 20-pin DIP (Dual In-line Package), the MAX528CPP integrates eight voltage-output DACs and an internal precision bandgap reference in a single chip, providing a complete analog output solution for embedded systems. The internal reference has a 4.096V output, ensuring stable and accurate performance across the entire operating range.

One of the outstanding features of the MAX528CPP is its serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, offering versatility in communication with microcontrollers or microprocessors. This digital interface minimizes the number of wires needed for connection, simplifying the design and reducing the overall system footprint.

The device operates from a single +4.75V to +5.25V supply voltage, making it suitable for 5V systems. Furthermore, it boasts a low power consumption of just 1.5mA, which drops to 1µA in power-down mode, making it an energy-efficient choice for battery-operated devices.

Each of the eight DAC channels on the MAX528CPP can be individually programmed with a 2-wire serial interface, allowing for precise control over each output. The DACs can be updated individually or simultaneously, offering flexibility for dynamic adjustments. The device also features a double-buffered interface, enabling the user to pre-load multiple DAC registers with new values and update all outputs simultaneously with a single command.

Applications for the MAX528CPP are diverse and include process control, automatic test equipment, digital gain and offset adjustment, and programmable power supplies. With its combination of multiple DAC channels, integrated precision reference, low power consumption, and serial interface, the MAX528CPP is a robust solution for designers looking to streamline their analog output requirements.

Maxim Integrated's commitment to quality ensures that the MAX528CPP is a reliable and high-performing component for your analog output needs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8395 $68.8395
2+ $56.4837 $112.9674
3+ $54.7186 $164.1558
4+ $52.9535 $211.8140
5+ $51.1884 $255.9420
7+ $45.8930 $321.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess