The R2A20152NS is a Power Factor Correction (PFC) controller IC from Renesas Electronics. It's designed to improve the power factor of AC-DC power supplies, ensuring compliance with regulations and improving overall energy efficiency. This controller uses a continuous conduction mode (CCM) topology and is suitable for a wide range of applications, including consumer electronics, industrial equipment, and lighting systems.
Applications
- AC-DC power supplies
- Consumer electronics (TVs, game consoles)
- Industrial equipment
- LED lighting systems
- Server power supplies
Features
- Power Factor Correction (PFC) controller
- Continuous Conduction Mode (CCM) operation
- Input voltage range of 85V to 265V AC
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Open/Short protection
- Low startup current
Benefits
- Improved power factor: The PFC controller improves the power factor, reducing harmonic distortion and improving energy efficiency.
- Compliance with regulations: Ensures compliance with power factor regulations, such as IEC 61000-3-2.
- Enhanced system reliability: The overvoltage and overcurrent protection features enhance system reliability and prevent damage to components.
- Reduced energy consumption: The improved power factor reduces energy consumption, leading to lower operating costs and reduced carbon footprint.
- Simplified design: Integrated protection features simplify the design process and reduce the number of external components required.
Additional Details
The R2A20152NS typically operates with a fixed switching frequency. It uses current mode control to provide stable operation and fast transient response. It incorporates comprehensive protection features to prevent damage from overvoltage, overcurrent, and other fault conditions. The device is usually available in a surface-mount package. It requires a few external components for operation, including an inductor, capacitor, and resistor. The low startup current helps to reduce inrush current and improve system reliability.