EN
  • EN
  • DE

MAX5921FESA+

Part No MAX5921FESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Supply Voltage - Operating -80 V to -20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins OV, PWRGD, UV
Win Source Part Number 138169-MAX5921FESA+
Ultra Librarian 3D Model Ultra Librarian MAX5921FESA+ CAD Model

Description

MAX5921FESA+ Hot-Swap Controller from Maxim Integrated The MAX5921FESA+ is a cutting-edge hot-swap controller designed by Maxim Integrated, tailored to provide a secure and efficient solution for enabling boards to be inserted into a live backplane without causing disruption or damage. This innovative component is housed in a compact 16-pin SOIC (Narrow) package, making it an ideal choice for space-constrained applications.

With a wide operating voltage range of 9V to 80V, the MAX5921FESA+ offers versatility and can be deployed in various systems with different power requirements. This feature ensures that the device can cater to a broad spectrum of industries and applications, including servers, telecom, and networking equipment, where hot-swap functionality is crucial for maintaining system uptime and serviceability.

The device integrates a variety of protective features that safeguard both the hot-swapped board and the backplane from electrical hazards. These features include adjustable overcurrent protection, undervoltage lockout, and thermal shutdown. The overcurrent protection is programmable, allowing for precise control over the current limit to prevent damage due to excessive current draw. This programmability is essential for customizing the protection to match specific load requirements.

Furthermore, the MAX5921FESA+ incorporates a daisy-chainable fault-reporting feature, enabling multiple devices to communicate fault conditions to a central controller. This functionality is particularly useful for complex systems where monitoring the status of several hot-swap controllers is necessary for maintaining system integrity.

Maxim Integrated is renowned for its commitment to high-quality and reliable integrated circuits. The MAX5921FESA+ is no exception, offering robust performance in a variety of hot-swap applications. Whether for new designs or for upgrading existing systems, this hot-swap controller is an excellent choice for designers looking to enhance system reliability and maintainability.

Learn more about the MAX5921FESA+

You May Also Be Interested in

Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9379 $59.3790
24+ $4.8729 $116.9496
37+ $4.7205 $174.6585
51+ $4.5680 $232.9680
66+ $4.4156 $291.4296
88+ $3.9593 $348.4184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess