Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 1 mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 55µVp-p
Noise - 10Hz to 10kHz 64µVrms
Voltage - Input 2.7V ~ 5.5V
Current - Supply 115µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX6034
Standard Package 86 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925495-MAX6034AEXR25
Ultra Librarian 3D Model Ultra Librarian MAX6034AEXR25 CAD Model

Description

MAX6034AEXR25 - Precision Voltage Reference

The MAX6034AEXR25 from Maxim Integrated is a high-precision voltage reference component designed to provide a stable and accurate reference voltage for various applications in electronics. This particular model offers a fixed output voltage of 2.5V, which is ideal for systems requiring a consistent voltage level for accurate analog-to-digital conversion, power supply monitoring, and other precision voltage-sensitive circuits.

Key Features:

  • High Accuracy: The MAX6034AEXR25 boasts an impressive initial accuracy of ±0.04%, ensuring reliable performance for critical applications where precision is paramount.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the device maintains its accuracy across a wide temperature range, making it suitable for use in environments with varying temperatures.
  • Low Dropout Voltage: This voltage reference can operate with a minimal difference between the supply voltage and the output voltage, making it efficient for low-voltage operations.
  • Stable with Capacitive Loads: The MAX6034AEXR25 is designed to remain stable with capacitive loads, which is crucial for applications that involve dynamic loading conditions.
  • Compact Package: The device comes in a small, surface-mountable SC70 package, which is ideal for space-constrained applications.

Applications:

The MAX6034AEXR25 is versatile and can be used in a variety of applications, including but not limited to:

  • Data Acquisition Systems (DAQ)
  • Portable Instrumentation
  • Industrial Control Systems
  • Medical Devices
  • Precision Power Supply Monitoring

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6034AEXR25 is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. With its precise voltage output and robust performance, the MAX6034AEXR25 is an excellent choice for designers looking for a reliable voltage reference source.

You May Also Be Interested in

NOVOSENSE
0.2% ACCURACY 15PPM 2V REF
Need more? Email Us
ECAD model for NSREF3120-DSTR
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $7.0670
ECAD model for MAX6043BAUT10
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Need more? Email Us
ECAD model for TL4050C41IDBZT
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128CQ1MF2.5
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4051BEM3X-ADJ
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $0.5443
ECAD model for LM4040AIM3-8.2
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.4029
ECAD model for LM4041AIM3X-1.2
Texas Instruments
Precision Micropower Shunt Voltage Reference
Lowest to $1.0773
ECAD model for LM4040AIM3X-3.0
Texas Instruments
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Lowest to $1.1734
ECAD model for REF5040AIDRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention