EN
  • EN
  • DE

MAX613CSD

Part No MAX613CSD
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR CNTRLR ANLG PCMCIA 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Switch Type PCMCIA Switch
Number of Outputs 2
Output Configuration High Side
Interface Logic, 4-Bit
Voltage - Load 0V ~ 12.6V
Voltage - Supply (Vcc/Vdd) Not Required
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number MAX613
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 213050-MAX613CSD
Ultra Librarian 3D Model Ultra Librarian MAX613CSD CAD Model

Description

The MAX613CSD from Maxim Integrated is a versatile and efficient voltage converter designed to cater to a wide array of power management applications. This high-performance component is a testament to Maxim Integrated's commitment to providing innovative solutions in power regulation technology.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for various supply voltages and ensuring compatibility with multiple sources.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility and precision for specific circuit requirements.
  • High Efficiency: The MAX613CSD is designed for high efficiency, which minimizes power loss and heat generation, thereby enhancing the overall performance and reliability of the system.
  • Compact Package: Enclosed in a small SOP package, the MAX613CSD saves valuable board space and is ideal for space-constrained applications.
  • Thermal Protection: The device includes thermal protection features that safeguard it against overheating, thus ensuring stable operation and longevity.

Applications

The MAX613CSD is adept at handling a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Power supply modules
  • Telecommunication equipment
  • Automotive applications

Technical Specifications

Parameter Value
Package Type SOP
Input Voltage Range Specific Range (e.g., 2.7V to 11.5V)
Output Voltage Range Adjustable
Efficiency High
Thermal Protection Yes

Overall, the MAX613CSD from Maxim Integrated is an excellent choice for designers looking for a reliable and flexible voltage converter solution that promises to deliver both performance and compactness.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess