EN
  • EN
  • DE

MAX620CWN+

Part No MAX620CWN+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC DRVR MOSFET QUAD 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16.5 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Input Type Non-Inverting
Rise and Fall Time 1.7μs, 2.5μs
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 136851-MAX620CWN+
Ultra Librarian 3D Model Ultra Librarian MAX620CWN+ CAD Model

Description

The MAX620CWN+ from Maxim Integrated is a high-performance, precision analog microcontroller specifically designed to cater to a wide range of applications requiring accurate analog signal processing and digital control. This versatile component is a perfect solution for designers looking for a single chip that combines the functionality of a microcontroller with high-quality analog features.

Key Features

  • Integrated Analog Functions: The MAX620CWN+ boasts a range of integrated analog functions, including multiple high-resolution ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and programmable gain amplifiers. These features allow for precise measurement and control of analog signals within the system.
  • Flexible Digital Interface: With its versatile digital interface, this microcontroller easily communicates with other digital components in a system. It supports standard communication protocols, making it a seamless fit for complex electronic designs.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX620CWN+ operates with minimal power consumption, making it ideal for battery-powered applications or energy-sensitive systems.
  • Robust Temperature Range: The device is engineered to perform reliably over a wide temperature range, ensuring stable operation in both commercial and industrial environments.
  • Compact Package: The MAX620CWN+ comes in a compact package, allowing for integration into space-constrained applications without compromising performance.

Applications

The MAX620CWN+ is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Automotive systems
  • Portable battery-powered devices

Whether you are designing a sophisticated industrial control system or a compact consumer electronic device, the MAX620CWN+ from Maxim Integrated provides the integration, precision, and reliability needed to elevate your product's performance.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1656 $81.4968
6+ $22.2903 $133.7418
9+ $21.5927 $194.3343
12+ $20.8963 $250.7556
15+ $20.1998 $302.9970
20+ $18.1104 $362.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess