EN
  • EN
  • DE

MAX6305UK00D2-T

Part No MAX6305UK00D2-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 2 Active Low/Open Drain 5-Pin SOT-23 T/R / IC PROGRAM ADJ RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786662-MAX6305UK00D2-T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6305
Introduction Date September 01, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6305UK00D2-T CAD Model

Description

Product Overview: MAX6305UK00D2-T

The MAX6305UK00D2-T is a high-quality microprocessor (μP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient device is engineered to monitor power supplies in μP and digital systems, providing crucial protection and ensuring reliable operation.

Key Features and Benefits

  • Precision Voltage Monitoring: The MAX6305UK00D2-T supervises the system voltage with a factory preset reset threshold level, ensuring that your system operates within safe voltage parameters.
  • Low Power Consumption: With its low power consumption, this device is an excellent choice for battery-operated and portable applications where power efficiency is critical.
  • Manual Reset Capability: The inclusion of a manual reset input allows for a system reset to be triggered with an external pushbutton or logic signal, providing additional control and flexibility.
  • Reset Timeout Delay: A built-in timeout delay ensures that the system has enough time to stabilize before it resumes normal operation after a reset event.
  • Compact SOT23 Package: Housed in a small SOT23 package, the MAX6305UK00D2-T saves valuable board space without compromising on performance.
  • Immunity to Short VCC Transients: The device is designed to ignore short transients on the VCC line, preventing unnecessary resets due to brief voltage dips.
  • Wide Operating Temperature Range: It operates reliably across a broad temperature range, making it suitable for use in a variety of environments.

Applications

The MAX6305UK00D2-T is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Data Storage Systems
  • Telecommunications Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6305UK00D2-T is an excellent choice for designers looking to enhance system reliability and performance in their digital and microprocessor-based applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess