EN
  • EN
  • DE

MAX6348XR29+T

Part No MAX6348XR29+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705293-MAX6348XR29+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6348XR29+T CAD Model

Description

Product Overview: MAX6348XR29+T from Maxim Integrated

The MAX6348XR29+T is a high-quality microprocessor (µP) supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient device is engineered to monitor power supplies in µP and digital systems, providing a reliable safeguard against power failures or low voltage conditions. It is an essential component for maintaining the integrity and stable operation of sophisticated electronic systems.

Key Features

  • Precision Monitoring: With a factory-set reset threshold voltage of 2.925V, the MAX6348XR29+T offers precise voltage monitoring, ensuring that the connected µP operates within its safe voltage range.
  • Low Power Consumption: Designed to be power-efficient, this supervisory circuit has a low supply current of 1.2µA, making it ideal for battery-operated and portable applications where power conservation is crucial.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing users to trigger a reset manually when needed.
  • Reset Timeout: After the voltage level returns to a safe level, the device maintains a reset signal for a period of 140ms (min), ensuring the µP has sufficient time to return to a stable state.
  • Operating Temperature Range: The MAX6348XR29+T is designed to operate over a wide temperature range from -40°C to +125°C, accommodating diverse environmental conditions.
  • Compact SOT Package: Packaged in a small, 3-pin SOT23, it occupies minimal board space, making it suitable for space-constrained applications.

Applications

The MAX6348XR29+T is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Industrial Control Systems
  • Intelligent Instruments

With its robust design and precise voltage monitoring capabilities, the MAX6348XR29+T from Maxim Integrated is a reliable solution for any application requiring effective µP supervision. Its small footprint, low power consumption, and wide operating temperature range make it a top choice for engineers and designers looking to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess