EN
  • EN
  • DE

MAX6392KA46+T

Part No MAX6392KA46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU DL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout 140 ms/Adjustable Minimum
Voltage - Threshold 4.63V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 705489-MAX6392KA46+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6392
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6392KA46+T CAD Model

Description

Maxim Integrated MAX6392KA46+T Voltage Monitor

The MAX6392KA46+T is a high-quality voltage monitor chip from Maxim Integrated, designed to provide precise power-supply monitoring and battery control solutions in a wide array of electronic applications. This compact and efficient device is an ideal choice for systems that require reliable voltage monitoring to ensure proper operation and to prevent damage due to unstable or incorrect power supply levels.

Key Features:

  • Reset Output: The MAX6392KA46+T features an active-low reset output that provides a reliable reset signal to microcontrollers and other digital devices upon detection of out-of-tolerance power supply conditions.
  • Adjustable Voltage Threshold: The voltage threshold is adjustable, allowing users to set the precise level at which the reset signal is triggered, ensuring compatibility with a variety of system voltage requirements.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage monitor consumes minimal power, which is crucial for battery-operated devices and helps extend battery life.
  • Wide Operating Temperature Range: The MAX6392KA46+T operates over a broad temperature range, making it suitable for industrial and automotive applications that may be subject to extreme conditions.
  • Compact SOT-23 Packaging: Housed in a small SOT-23 package, the device takes up very little board space, which is essential for modern, space-constrained electronic designs.

Applications:

  • Portable and Battery-Powered Devices
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Automotive Systems

The MAX6392KA46+T is not just a simple voltage monitor; it is a testament to Maxim Integrated's commitment to providing robust and precision-engineered components. Its ability to safeguard sensitive electronics against power supply anomalies makes it an indispensable component in any system where reliability is paramount. Whether it's in consumer electronics, automotive safety mechanisms, or critical industrial controls, the MAX6392KA46+T stands as a guardian, ensuring that your devices operate within safe voltage parameters and continue to function reliably.

With its combination of features, the MAX6392KA46+T is an excellent choice for designers who require a dependable voltage monitoring solution that is both flexible and easy to integrate into their existing designs.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9776 $59.5520
48+ $2.4428 $117.2544
74+ $2.3666 $175.1284
101+ $2.2904 $231.3304
131+ $2.2141 $290.0471
175+ $1.9854 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess