The MAX6467US26D3+T is a compact, highly reliable voltage supervisor from Maxim Integrated, designed to ensure the stability and functionality of electronic systems by monitoring the power supply voltage. It is an essential component for applications requiring precise voltage regulation and supervision, such as microprocessors, microcontrollers, and other digital systems.
Key Features
- Voltage Monitoring Precision: This device offers a precise trip threshold voltage of 2.63V, ensuring accurate monitoring and control of the power supply voltage.
- Low Power Consumption: With a low supply current of only 1.2µA, the MAX6467US26D3+T is ideal for battery-powered and portable applications where power efficiency is crucial.
- Compact SOT-143 Package: The small footprint of the SOT-143 package allows for space-saving on PCBs, making it suitable for compact electronics.
- Operating Temperature Range: It operates over a wide temperature range of -40°C to +125°C, accommodating various industrial and automotive environments.
- Reset Timeout Duration: The device features a fixed reset timeout period of 210ms, providing a reliable reset signal duration for system recovery.
Applications
The MAX6467US26D3+T is well-suited for a variety of applications that require reliable voltage supervision, including:
- Portable Devices
- Embedded Systems
- Automotive Electronics
- Industrial Control Systems
- Networking Equipment
Product Specifications
Parameter
Value
Threshold Voltage
2.63V
Supply Current
1.2µA
Package Type
SOT-143
Operating Temperature
-40°C to +125°C
Reset Timeout
210ms
The MAX6467US26D3+T is a testament to Maxim Integrated's commitment to providing robust and efficient solutions for power monitoring and management, making it an excellent choice for safeguarding sensitive electronic systems.