EN
  • EN
  • DE

MAX646CSD

Part No MAX646CSD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213584-MAX646CSD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX646CSD CAD Model

Description

The MAX646CSD from Maxim Integrated is a precision, low-dropout voltage regulator that is designed to deliver a high level of performance for a wide range of applications. This component is housed in a compact SOP (Small Outline Package) and is part of Maxim's commitment to providing power management solutions with high reliability and efficiency.

Key Features

  • Stable Output: The MAX646CSD offers a stable and regulated output voltage, ensuring consistent performance for sensitive electronic devices.
  • Low Dropout Voltage: With its low dropout voltage design, this regulator maintains output regulation with minimal input-to-output voltage differential, making it ideal for battery-powered applications where maximizing runtime is crucial.
  • High Accuracy: This voltage regulator provides high accuracy, which is essential for applications that require precise voltage levels to operate correctly.
  • Thermal Protection: It includes thermal protection features to safeguard the device from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The built-in overcurrent protection prevents damage to the regulator and the downstream circuitry in the event of a fault condition or excessive load.

Applications

The MAX646CSD is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Consumer electronics

Technical Specifications

Below are some of the technical specifications of the MAX646CSD:

  • Package: SOP
  • Output Voltage: Fixed and adjustable options available
  • Maximum Output Current: Specified by datasheet
  • Operating Temperature Range: Specified by datasheet

For detailed information and full specifications, refer to the official datasheet provided by Maxim Integrated. The datasheet provides comprehensive details, including pin configurations, typical application circuits, and safety and handling precautions.

Maxim Integrated's MAX646CSD voltage regulator is a testament to the company's dedication to producing high-quality power management components that meet the evolving needs of modern electronics.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.2913
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $3.4246
ESMT
Lowest to $3.2617
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $2.1853
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess