Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Logarithmic and Log Ratio
Number of Circuits 1
-3db Bandwidth 45kHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 7mA
Channel Output Current 5mA
Supply Voltage - Operating ±12 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 084866-LOG100JP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LOG100JP CAD Model

Description

The LOG100JP is an advanced integrated circuit designed and manufactured by Texas Instruments, a globally recognized leader in the field of semiconductor technology.

This product is part of the company's extensive portfolio of high-performance analog chips, known for their reliability, precision, and versatility.

The LOG100JP is a logarithmic amplifier, a specialized type of electronic device that is capable of computing the logarithm of an input signal. This functionality is essential in various applications, such as signal compression, signal processing, and measurement of signal magnitude in decibels, among others.

  • Features:
  • Wide dynamic range of five decades, making it suitable for use in a wide range of applications, including audio processing, radar systems, and telecommunications equipment.
  • High accuracy with a typical logarithmic accuracy of ±0.5 dB.
  • High-speed performance with a typical response time of 1 µs.
  • Designed to operate over a wide temperature range, from -40°C to +85°C.
  • Available in a compact 8-pin PDIP package.
  • Low power consumption, making it suitable for battery-powered devices.

In conclusion, the LOG100JP from Texas Instruments is a high-performance logarithmic amplifier that offers a wide dynamic range, high accuracy, high-speed performance, and robust operation over a wide temperature range. Its compact size and low power consumption make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Need more? Email Us
ECAD model for ADOP27AH/883B
ON Semiconductor
IC OPAMP QUAD 4.5MHZ 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Lowest to $1.9152
ECAD model for MC33074D
Toshiba Semiconductor and Storage
Lowest to $0.1100
ECAD model for TC75S55FU,LF(T
Burr-Brown (TI)
IC BUFFER 1 CIRCUIT 8DIP / Buffer Amplifier 1 Circuit 8-PDIP
Need more? Email Us
ECAD model for OPA682P
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for TS274AIN
Texas Instruments
Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for OPA4705UA
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2475AIN

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention