EN
  • EN
  • DE

MAX6504UKN015-T

Part No MAX6504UKN015-T
Manufacturer Maxim Integrated
Description Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214581-MAX6504UKN015-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6504UKN015-T CAD Model

Description

The MAX6504UKN015-T is a precision temperature switch from Maxim Integrated, designed to provide reliable and accurate temperature monitoring and control in a wide range of applications. This compact and versatile component is an essential tool for systems that require temperature-based regulation, such as industrial equipment, consumer electronics, and computer systems.

Key Features

  • Accurate Temperature Sensing: The MAX6504UKN015-T offers precise temperature threshold detection, ensuring that your system responds accurately to temperature changes.
  • Programmable Threshold: Users can set the temperature threshold to meet the specific needs of their application, providing flexibility and customization.
  • Low Power Consumption: Designed for efficiency, this temperature switch operates with minimal power, making it ideal for battery-powered and energy-sensitive systems.
  • Compact SOT23 Package: The small footprint of the SOT23 package allows for integration into space-constrained designs without sacrificing performance.
  • Wide Operating Temperature Range: Capable of functioning over a broad temperature spectrum, the MAX6504UKN015-T is suitable for use in environments with varying thermal conditions.

Applications

The versatility of the MAX6504UKN015-T temperature switch makes it an excellent choice for a variety of applications, including:

  • System Thermal Protection
  • Industrial Control Systems
  • Portable Consumer Devices
  • Environmental Monitoring Systems
  • Computer and Server Systems

Technical Specifications

Attribute Details
Manufacturer Maxim Integrated
Part Number MAX6504UKN015-T
Package/Case SOT23-5
Output Type Open Drain or Push-Pull
Supply Voltage 2.7V to 5.5V
Temperature Threshold Programmable
Operating Temperature -40°C to +125°C

With its robust design and reliable performance, the MAX6504UKN015-T from Maxim Integrated is an excellent choice for designers looking for a high-quality temperature switch solution.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0578 $52.7514
31+ $3.3295 $103.2145
47+ $3.2255 $151.5985
65+ $3.1214 $202.8910
83+ $3.0174 $250.4442
111+ $2.7052 $300.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess