EN
  • EN
  • DE
  • IT

MAX660CSA+

Part No MAX660CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 100mA
Frequency - Switching 10kHz, 80kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021989-MAX660CSA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX660CSA+ CAD Model

Description

Maxim Integrated's MAX660CSA+ Voltage Converter

The MAX660CSA+ is a highly efficient, CMOS charge-pump voltage converter manufactured by Maxim Integrated. Designed to provide a compact and flexible solution for voltage conversion applications, this device is capable of both voltage inversion and doubling, making it an ideal choice for a variety of electronic circuits requiring a dual supply from a single power source.

Key Features

  • Voltage Conversion: The MAX660CSA+ can invert the input voltage or double it, offering a versatile range of output voltages.
  • Efficiency: With its CMOS technology, the device ensures low power consumption and high efficiency, which is critical for battery-powered applications.
  • Low Power Operation: It operates with a quiescent current of only 110µA, making it suitable for power-sensitive designs.
  • High Output Current: The device can deliver a high output current of up to 100mA, meeting the requirements of a wide range of applications.
  • Wide Input Voltage Range: The MAX660CSA+ accepts an input voltage range from 1.8V to 5.5V, accommodating various power sources.
  • No External Diode: Unlike many traditional charge pumps, it does not require an external diode, simplifying the circuit design and reducing component count.
  • Oscillator Frequency: The internal oscillator frequency is 10kHz, which allows for a balance between small external components and low output ripple.

Applications

The MAX660CSA+ is suitable for a broad range of applications including:

  • Portable battery-powered devices
  • Operational amplifier power supplies
  • Memory backup supplies
  • Interface power supplies

Enclosed in an 8-pin SOIC package, the MAX660CSA+ is designed for easy integration into existing and new designs. Its compact form factor and the need for only two external capacitors for the voltage doubling and inverting functions make it a practical choice for space-constrained applications.

With its robust design, the MAX660CSA+ provides a reliable and efficient solution for designers looking to implement voltage conversion with minimal additional components and board space. Whether you are working on handheld devices, portable consumer electronics, or any other application requiring a dual voltage supply, the MAX660CSA+ from Maxim Integrated is an excellent choice to power your design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $26.1134
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2771 $51.3252
29+ $3.5095 $101.7755
45+ $3.3998 $152.9910
61+ $3.2901 $200.6961
79+ $3.1805 $251.2595
106+ $2.8514 $302.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess