EN
  • EN
  • DE
  • IT

MAX6630MUT

Part No MAX6630MUT
Manufacturer Maxim Integrated
Description 12-Bit + Sign Digital Temperature Sensors with Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214608-MAX6630MUT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Commercial, LED Lighting, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian MAX6630MUT CAD Model

Description

Maxim Integrated MAX6630MUT Temperature Sensor

The Maxim Integrated MAX6630MUT is a precision temperature sensor designed to deliver accurate and reliable temperature readings for a wide range of applications. This compact sensor is part of Maxim Integrated's extensive portfolio of thermal management solutions, providing high performance in a small package.

The MAX6630MUT operates over a wide temperature range, making it suitable for diverse environments. Its ability to offer both local and remote temperature sensing adds versatility to its design, enabling it to monitor the temperature of the device it is mounted on (local) as well as the temperature of an external diode-connected transistor (remote).

One of the key features of the MAX6630MUT is its high accuracy. With a precision of ±1°C between the range of -40°C to +125°C for local temperature and -20°C to +125°C for remote temperature, it ensures precise temperature monitoring critical for system stability and performance. The small 6-pin SOT23 package makes it an ideal choice for space-constrained applications.

This temperature sensor offers a digital output through an I²C/SMBus-compatible 2-wire serial interface, which allows for easy integration into existing systems. The MAX6630MUT's address is factory programmed with one of nine possible addresses, enabling multiple devices to share the same bus without address conflicts.

Moreover, the MAX6630MUT provides programmable overtemperature alarms and includes a fault queue that helps prevent false triggering, giving system designers flexibility and reliability in thermal event detection. The low supply voltage, ranging from 3.0V to 5.5V, and low operating current make it an energy-efficient choice for battery-powered devices.

In summary, the Maxim Integrated MAX6630MUT temperature sensor is a robust and precise solution for temperature monitoring needs in various applications, including portable devices, computers, telecommunications equipment, and industrial systems. With its high accuracy, small form factor, and versatile features, it is an excellent choice for designers looking to maintain thermal control within their electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess