EN
  • EN
  • DE
  • IT

MAX666CSA

Part No MAX666CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 40MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 40mA 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX666
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882273-MAX666CSA
Ultra Librarian 3D Model Ultra Librarian MAX666CSA CAD Model

Description

Product Overview: MAX666CSA from Maxim Integrated

The MAX666CSA is a highly efficient, CMOS voltage regulator with low dropout voltage and low quiescent current, designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This regulator is ideal for battery-powered applications due to its low power consumption and high voltage accuracy.

Key Features

  • Adjustable Output: The MAX666CSA offers an adjustable output voltage ranging from 1.3V to 16V, providing flexibility for various applications.
  • Low Dropout Voltage: It has a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life.
  • High Accuracy: The output voltage is highly accurate, with a precision of ±1.5%, which is critical for sensitive electronic devices that require consistent power.
  • Low Quiescent Current: The device features a low quiescent current of typically 160µA, minimizing power consumption when in standby mode.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating.
  • Short-Circuit Protection: The MAX666CSA is equipped with short-circuit protection, enhancing its reliability and durability.
  • Package: The regulator is available in an 8-pin SOIC package, which is suitable for surface mount technology and ideal for space-constrained applications.

Applications

The MAX666CSA's versatile features make it suitable for a wide range of applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Cellular Phones
  • Laptops and PDAs
  • Portable Media Players

Conclusion

In summary, the MAX666CSA voltage regulator from Maxim Integrated stands out for its high efficiency, low power consumption, and robust protection features. Its adjustable output voltage, combined with low dropout and high precision, make it an excellent choice for designers looking to optimize power management in their portable and battery-powered devices. With its compact package and comprehensive protection mechanisms, the MAX666CSA is a reliable and versatile solution for a myriad of electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
Lowest to $0.0737
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0334 $57.6346
46+ $2.4889 $114.4894
70+ $2.4111 $168.7770
96+ $2.3334 $224.0064
125+ $2.2556 $281.9500
167+ $2.0223 $337.7241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess