EN
  • EN
  • DE

MAX6721UTSHD3+T

Part No MAX6721UTSHD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.313V, 2.925V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705876-MAX6721UTSHD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6721
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6721UTSHD3+T CAD Model

Description

Maxim Integrated MAX6721UTSHD3+T Microprocessor Supervisory Circuits

The MAX6721UTSHD3+T is a highly integrated microprocessor supervisory circuit from Maxim Integrated, designed to monitor power supplies in microprocessor and digital systems. It provides a precise, low-power solution for system monitoring, ensuring reliable operation and protection against power failures and brownout conditions.

Key Features

  • Voltage Monitoring: The device offers precision monitoring of multiple supply voltages, ensuring that the system operates within safe voltage levels.
  • Reset Output: It features an active-low reset output that remains asserted for a minimum timeout period after all the monitored voltages exceed their respective thresholds, providing a reliable reset signal to the microprocessor.
  • Manual Reset: A manual reset input allows for an external trigger to initiate a system reset, offering additional control and safety mechanisms for system operators.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6721UTSHD3+T consumes minimal power, which is essential for battery-operated devices.
  • Compact Package: Available in a small, 6-pin SOT23 package, it saves precious board space and is suitable for space-constrained applications.

Applications

The MAX6721UTSHD3+T is versatile and can be employed in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications

  • Supply Voltage Range: The supervisory circuit can monitor voltages in a wide range, making it suitable for various digital and analog supply voltages.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.
  • Quality and Reliability: Maxim Integrated's commitment to quality means that the MAX6721UTSHD3+T is manufactured to high standards, ensuring consistent performance and reliability.

In summary, the MAX6721UTSHD3+T from Maxim Integrated is an essential component for system health monitoring, offering a compact, low-power solution for a wide array of applications. Its precision voltage monitoring and reset capabilities make it a reliable choice for safeguarding microprocessor-based systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess