EN
  • EN
  • DE

MAX6966ATE

Part No MAX6966ATE
Manufacturer Maxim Integrated
Description 10-Port Constant-Current LED Drivers and I/O Expanders with PWM Intensity Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214761-MAX6966ATE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6966ATE CAD Model

Description

The MAX6966ATE from Maxim Integrated is a versatile and advanced LED driver and I/O expander that is designed to cater to a wide range of applications requiring high-performance control of LED arrays and other output devices. This compact, highly integrated component is engineered to operate with a 2-wire, I²C-compatible serial interface, making it an ideal solution for applications where space and interface simplicity are at a premium.

Key Features

  • Integrated LED Driver: With 10 ports that can be individually configured as either open-drain constant-current LED drivers or as general-purpose I/Os (GPIO), this device provides flexibility for various design needs.
  • Constant-Current Sinking: The constant-current outputs are designed to sink up to 55mA, with the current value easily set by a single external resistor, simplifying design and reducing component count.
  • PWM Intensity Control: Each LED output can be individually adjusted with 8-bit pulse-width modulation (PWM), enabling precise control over LED brightness and creating sophisticated lighting effects.
  • Transition Detection: The MAX6966ATE can detect transitions on the inputs when configured as GPIOs, a feature that is particularly useful for interfacing with mechanical switches or sensors without the need for continuous polling.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the longevity and reliability of the application.

Applications

The device is suitable for a variety of applications, including:

  • Automotive Lighting
  • Industrial Control Indicators
  • Cell Phones and Handheld Devices
  • Fun and Gaming Equipment
  • White Goods and Appliances

Technical Specifications

  • Supply Voltage Range: 2.3V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 16-Pin TQFN

With its robust feature set and Maxim Integrated's commitment to quality, the MAX6966ATE is a powerful solution for designers looking to create sophisticated, reliable, and efficient LED driving systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess