EN
  • EN
  • DE

MAX742EPP

Part No MAX742EPP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Switch-Mode Regulator with +5V to ±12V or ±15V Dual Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214906-MAX742EPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX742EPP CAD Model

Description

Maxim Integrated MAX742EPP Voltage-Mode PWM Controllers

The MAX742EPP is a sophisticated voltage-mode pulse-width modulation (PWM) controller designed by Maxim Integrated, tailored for DC-DC converters. This high-performance chip is engineered to offer precise power supply regulation for a broad range of electronic applications, making it an ideal choice for designers looking to optimize power management within their systems.

Encased in a compact 20-Pin PDIP package, the MAX742EPP stands out with its ability to drive N-Channel MOSFETs directly, thanks to its onboard +5V regulator. This feature simplifies the design process and reduces external component requirements, which is particularly beneficial for space-constrained applications. The device operates over a wide supply voltage range, typically from 4.75V to 16.5V, providing flexibility in various operating environments.

One of the key attributes of the MAX742EPP is its adjustable operating frequency, which can be set from 100kHz to 300kHz using an external resistor. This allows designers to tailor the switching frequency to specific application needs, balancing efficiency and component size. Furthermore, the PWM controller includes a frequency synchronization pin to align the switching frequency with an external clock, minimizing noise and potential interference in noise-sensitive applications.

The MAX742EPP also features a range of protective measures to ensure reliable operation under adverse conditions. These include undervoltage lockout (UVLO) to prevent operation at insufficient voltages, cycle-by-cycle current limiting for overcurrent protection, and thermal shutdown to protect against excessive heat. Additionally, the soft-start function minimizes inrush current during startup, contributing to the longevity of the power supply and connected components.

With its high level of integration and robust protection features, the MAX742EPP PWM controller is a versatile solution for a variety of power conversion applications, including distributed power systems, portable computers, telecommunications equipment, and industrial controls. Its performance and reliability uphold Maxim Integrated's reputation for quality power management solutions.

For detailed technical specifications, application circuits, and other resources, designers are encouraged to consult the MAX742EPP datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess