EN
  • EN
  • DE

NCP1378PG

Part No NCP1378PG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM Current-Mode Controller for Free-Running Quasi-Resonant Operation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 8.4 V ~ 18 V
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Win Source Part Number 1230043-NCP1378PG
Manufacturer Homepage www.onsemi.com
Family Name NCP1378
Introduction Date October 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1378PG CAD Model

Description

ON Semiconductor NCP1378PG PWM Current-Mode Controller

The NCP1378PG from ON Semiconductor is a high-performance, fixed-frequency current-mode controller designed for a wide range of power supply applications. This versatile component integrates a host of features to simplify the design of flyback and forward converters, particularly in applications such as AC-DC adapters, offline battery chargers, and auxiliary power supplies.

At the heart of the NCP1378PG is its PWM (Pulse Width Modulation) control circuitry, which allows for precise control over the power delivery by adjusting the duty cycle of the output. This ensures efficient operation and helps maintain stability across varying load conditions. The device operates at a fixed frequency of 65 kHz, striking a balance between efficiency and manageable EMI (Electromagnetic Interference).

One of the key advantages of the NCP1378PG is its built-in Auto-Recovery Overcurrent Protection (OCP). This feature helps to protect the power supply and the end application from damage due to excessive current. The controller automatically restarts after an overcurrent event, ensuring continuous operation without the need for manual intervention.

The NCP1378PG also includes a Dynamic Self-Supply (DSS) feature, which eliminates the need for an auxiliary winding or external bias supply. This simplifies the power supply design and can help reduce overall component count and system cost. Additionally, the device offers an internal soft-start function, which reduces the stress on the power supply during startup by gradually increasing the output voltage to its nominal level.

With its high-voltage startup current source, the NCP1378PG is capable of starting up from a wide input voltage range, making it suitable for universal input applications. The controller also integrates frequency foldback and skip mode at light loads, which significantly improves efficiency by reducing switching losses when the power demand is low.

The NCP1378PG is available in a PDIP-7 package, which is designed to withstand high-voltage isolation, making it ideal for offline power supply applications. With its comprehensive set of features and robust design, the NCP1378PG from ON Semiconductor is a reliable choice for designers looking to create efficient and durable power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess