EN
  • EN
  • DE

MAX743CWE+

Part No MAX743CWE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST INV PROG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost, Buck-Boost
Output Type Programmable
Number of Outputs 2
Minimum Input Voltage 4.2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) ±12V, ±15V
Output Current 2A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 121235-MAX743CWE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX743CWE+ CAD Model

Description

The MAX743CWE+ is a high-efficiency, step-down (buck) switching regulator from Maxim Integrated, designed to deliver a stable and reliable power supply in a compact package. This versatile component is well-suited for a wide array of applications, from portable devices to distributed power systems, where space is at a premium and efficiency is of utmost importance.

Key Features

  • Adjustable Output Voltage: The MAX743CWE+ offers an adjustable output voltage range, making it flexible for different voltage requirements. This feature allows designers to use a single regulator for various applications, simplifying inventory management and reducing costs.
  • High Efficiency: With its advanced design, this switching regulator maintains high efficiency across a wide range of loads. This not only reduces power loss but also minimizes heat generation, enhancing system reliability and extending product life.
  • Compact Surface-Mount Package: The device comes in a 16-pin SOIC-W package, which is ideal for space-constrained applications. Its surface-mount design allows for a more streamlined manufacturing process and a smaller overall footprint on the PCB.
  • Integrated Functions: The MAX743CWE+ includes features such as soft-start, which limits inrush current during startup, and a shutdown mode that reduces quiescent current to conserve battery life in portable applications.

Applications

  • Battery-Powered Devices
  • Distributed Power Systems
  • Portable Instruments
  • Data Communication Equipment

Technical Specifications

Parameter Value
Output Voltage (Adjustable) 1.25V to 20V
Input Voltage Range 4.5V to 20V
Output Current Up to 1.5A
Package 16-Pin SOIC-W
Operating Temperature Range -40°C to +85°C

Overall, the Maxim Integrated MAX743CWE+ is a robust and flexible solution for power management, offering high efficiency, a broad voltage range, and a suite of protective features in a package designed for modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess