EN
  • EN
  • DE

MAX762CS

Part No MAX762CS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706445-MAX762CS
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX762CS CAD Model

Description

Maxim Integrated MAX762CS High-Efficiency, Step-Up DC-DC Converters

The MAX762CS from Maxim Integrated is a high-performance, step-up DC-DC converter designed to provide a reliable power solution for applications requiring a higher voltage from a lower voltage source. This versatile component is ideal for portable devices, as it can efficiently increase battery voltage to the levels necessary for various electronic components.

The MAX762CS operates with an input voltage range from 2.7V to 16.5V, which makes it suitable for a wide array of devices, from single-cell lithium-ion batteries to multi-cell alkaline/NiCd/NiMH batteries. It can deliver an adjustable output voltage up to 16.5V or a fixed 5V, 12V, or 15V, which provides flexibility for designers to use it in different configurations depending on the needs of their specific application.

One of the key features of the MAX762CS is its high efficiency, which is achieved through an internal 1.8A switch that operates at a switching frequency of up to 300kHz. This high-frequency operation enables the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design. Additionally, the device includes a frequency synchronization pin to synchronize multiple converters in a system.

The MAX762CS also incorporates several protective features to ensure safe operation. These include thermal shutdown, cycle-by-cycle current limit, and a soft-start feature that minimizes inrush current during startup. Furthermore, the device's shutdown mode reduces quiescent current to a mere 15µA, which is beneficial for battery-powered applications where conserving power is crucial.

For designers looking for a compact, efficient, and versatile step-up converter, the MAX762CS is an excellent choice. Its high efficiency, wide input voltage range, adjustable output voltage, and protective features make it a robust solution for powering high-voltage circuits from low-voltage sources in portable electronics, LCD bias supplies, and other similar applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX762CS, providing designers with a reliable and efficient power conversion solution that meets the demands of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess