EN
  • EN
  • DE

MAX9017AEKA+T

Part No MAX9017AEKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.001μA @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 2.8μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Maximum) 28μs
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-8
Mounting SMD
Manufacturer Package SOT-23-8
Win Source Part Number 707197-MAX9017AEKA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9017
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9017AEKA+T CAD Model

Description

Maxim Integrated's MAX9017AEKA+T: Precision Comparator with Voltage Reference

The MAX9017AEKA+T from Maxim Integrated is a high-performance, low-power precision voltage comparator that includes an integrated 1.182V ±1% voltage reference. This device is designed for a variety of applications that require precise voltage monitoring and comparison, such as battery-powered devices, threshold detectors, window comparators, and level translators.

Encased in a small 8-pin SOT23 package, the MAX9017AEKA+T offers a compact solution for systems where space is at a premium. Its small footprint makes it ideal for portable electronic devices, including mobile phones, laptops, and wearables.

The comparator boasts a fast propagation delay of just 4.5µs, ensuring quick response times in critical applications. This feature, coupled with a low supply current of 4µA, makes the MAX9017AEKA+T an energy-efficient choice for battery-operated devices, helping to extend battery life and reduce power consumption.

The integrated voltage reference is a key feature of the MAX9017AEKA+T, providing a stable and precise reference voltage for the comparator. This integrated reference helps to simplify circuit design by reducing the number of external components required, which can lead to cost savings and a more reliable end product.

With an operating temperature range of -40°C to +85°C, the MAX9017AEKA+T is built to perform reliably in a variety of environmental conditions. This robust performance is essential for industrial and automotive applications where temperature extremes are common.

Additional features of the MAX9017AEKA+T include a push-pull output stage that allows for direct interfacing with TTL and CMOS logic, as well as the ability to operate from a single +2.5V to +5.5V supply. This versatility in power supply compatibility ensures that the MAX9017AEKA+T can be easily integrated into a wide range of system designs.

In summary, the MAX9017AEKA+T is a versatile and reliable component that combines precision voltage comparison with an integrated voltage reference, all within a tiny package. Its low power consumption, fast response time, and wide operating temperature range make it a suitable choice for a diverse array of applications that require high accuracy and energy efficiency.

You May Also Be Interested in

Renesas Electronics America
Lowest to $1.8203
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
Lowest to $7.0051
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess