EN
  • EN
  • DE

MAX9052BESA+

Part No MAX9052BESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 8mA
Current - Quiescent (Max) 130μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 450ns
Hysteresis ±3mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125790-MAX9052BESA+
Ultra Librarian 3D Model Ultra Librarian MAX9052BESA+ CAD Model

Description

The MAX9052BESA+ is a high-performance, low-power, dual comparator from Maxim Integrated, designed to provide precision voltage comparison solutions for a wide array of electronic applications. This component is well-suited for portable and battery-powered devices due to its low voltage operation and power-saving features.

Key Features

  • Supply Voltage Range: The device operates from a single +2.5V to +5.5V supply voltage, making it versatile for various circuit designs.
  • Low Power Consumption: With quiescent current as low as 40µA at +3V, the MAX9052BESA+ is optimized for power-sensitive applications.
  • High Speed: Fast propagation delays of typically 500ns ensure quick response times in critical signal-processing paths.
  • Precision Comparison: The comparator features a tight 2mV over temperature input offset voltage, providing accurate and reliable performance.
  • Push-Pull Outputs: The device includes integrated push-pull outputs that eliminate the need for external pull-up resistors and can directly drive loads.
  • Temperature Range: The MAX9052BESA+ is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The dual comparator's combination of low power, high precision, and fast response time makes it an ideal choice for a variety of applications, including:

  • Battery Monitoring
  • Threshold Detection
  • Zero-Crossing Detectors
  • Window Comparators
  • Level Shifters
  • Portable Medical Devices
  • Industrial Control Systems

Physical Packaging

The MAX9052BESA+ comes in a compact 8-pin NSOIC package, which is suitable for space-constrained applications while still offering ease of integration into various circuit designs.

Manufacturer Support

Maxim Integrated provides comprehensive technical support for the MAX9052BESA+, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs effectively.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $2.9245
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Renesas Electronics America
Lowest to $1.8203
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Lowest to $12.6623
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7704 $64.6224
14+ $8.8381 $123.7334
21+ $8.5620 $179.8020
28+ $8.2848 $231.9744
37+ $8.0088 $296.3256
49+ $7.1806 $351.8494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess