EN
  • EN
  • DE

MAX9022ASA+T

Part No MAX9022ASA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N T/R / IC COMPARATOR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 0.003μA @ 5V
Maximum Quiescent Current 5μA
CMRR, PSRR (Typ) 100dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 4mV
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 787145-MAX9022ASA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9022
Introduction Date October 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9022ASA+T CAD Model

Description

Maxim Integrated MAX9022ASA+T Operational Amplifiers

The MAX9022ASA+T from Maxim Integrated is a high-precision, low-power operational amplifier that delivers exceptional performance for a wide range of applications. This op-amp is part of Maxim's MAX9022 series and is designed to operate with a single supply voltage ranging from 2.5V to 5.5V, making it an ideal choice for battery-powered devices and low-voltage systems.

Encased in a compact SOIC-8 package, the MAX9022ASA+T features a quiescent current of just 45µA per amplifier, which is beneficial for power-sensitive applications. Moreover, it boasts a low input offset voltage of 250µV and an input bias current of 1pA, ensuring high accuracy and precision in signal processing tasks.

This operational amplifier also exhibits a wide bandwidth of 10kHz and a slew rate of 4V/µs, allowing it to handle a broad spectrum of signals with minimal distortion. Its rail-to-rail output capability enables the device to drive loads effectively, right up to the power supply rails, maximizing the dynamic range in applications such as sensor interfacing, portable instrumentation, and data acquisition systems.

The MAX9022ASA+T is also characterized by its low input noise of 32nV/√Hz at 1kHz, which is critical for applications that require low-noise signal amplification, such as audio processing and medical equipment. Additionally, the device is designed with a common-mode rejection ratio (CMRR) of 120dB and a power supply rejection ratio (PSRR) of 110dB, providing excellent performance in environments with fluctuating power supplies or common-mode signals.

Overall, the MAX9022ASA+T operational amplifier from Maxim Integrated stands out for its low-power consumption, high precision, and stable performance, making it an excellent choice for designers looking to optimize their systems for energy efficiency without compromising on accuracy or signal integrity. Whether it's for consumer electronics, industrial control systems, or any other precision-demanding application, the MAX9022ASA+T is engineered to meet the challenge.

You May Also Be Interested in

Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $1.0268
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.6623
Micrel
Comparator with Reference
Need more? Email Us
NEC
Lowest to $1.5246
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9801 $62.8607
16+ $7.3677 $117.8832
25+ $7.1379 $178.4475
34+ $6.9081 $234.8754
44+ $6.6771 $293.7924
58+ $5.9864 $347.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess