EN
  • EN
  • DE

MAX86141ENP+TCSY

Part No MAX86141ENP+TCSY
Manufacturer Maxim Integrated
Description Data Acquisition System Single 3DAC 19Bit 20-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130086-MAX86141ENP+TCSY
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX86141ENP+TCSY CAD Model

Description

The MAX86141ENP+TCSY is a high-precision, integrated optical sensor module from Maxim Integrated, designed for the advanced tracking of heart rate and pulse oximetry. This compact and power-efficient module is ideal for wearable health and fitness applications, providing reliable biometric information to users and healthcare providers.

Key Features

  • Optical Sensor: The module includes a built-in optical sensor that uses photoplethysmogram (PPG) technology to measure blood flow and volume changes, enabling accurate heart rate monitoring and SpO2 (blood oxygen saturation) levels.
  • Integrated LEDs: It comes with integrated green and infrared (IR) LEDs, which are essential for SpO2 measurements, allowing the device to monitor blood oxygen levels by passing light through the skin and detecting changes in light absorption.
  • Low Power Consumption: Designed for battery-powered devices, the MAX86141ENP+TCSY is optimized for low power consumption, ensuring longer battery life in portable applications.
  • Compact Size: The small form factor of the module makes it an excellent choice for space-constrained designs, such as fitness bands, smartwatches, and other wearable technology.
  • High Sensitivity: The sensor's high sensitivity and signal-to-noise ratio ensure that it can provide accurate readings even in challenging conditions, such as during motion or under low perfusion.

Applications

  • Wearable Health Devices
  • Fitness and Activity Monitors
  • Smart Watches
  • Portable Medical Equipment
  • Remote Patient Monitoring Systems

The MAX86141ENP+TCSY is a testament to Maxim Integrated's commitment to providing innovative and reliable solutions for the health and fitness industry. With its advanced features and compact design, this optical sensor module stands out as a top choice for developers looking to integrate heart rate and SpO2 tracking into their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,870 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess