The MAX8629CETI+TS from Maxim Integrated is a high-performance, step-down DC-DC converter designed to provide efficient power management for a wide range of applications. This compact, integrated circuit is part of Maxim's extensive portfolio of power conversion and management solutions, known for their reliability and advanced technology.
Key Features
- Adjustable Output Voltage: The device offers an adjustable output voltage range, which can be set to meet the specific needs of the application.
- High Efficiency: With an efficiency of up to 96%, the MAX8629CETI+TS ensures minimal power loss during the conversion process, making it suitable for battery-powered devices.
- Low Quiescent Current: The low quiescent current helps to prolong battery life in portable applications by minimizing the power consumed when the device is in standby mode.
- Thermal Shutdown Protection: The integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
- Compact Package: Housed in a small, lead-free TQFN package, the MAX8629CETI+TS is ideal for space-constrained designs.
Applications
The versatile nature of the MAX8629CETI+TS makes it suitable for a variety of applications, including but not limited to:
- Portable and handheld devices
- Wireless networking equipment
- Point-of-load power supplies
- Battery-powered gadgets
- Medical devices
Technical Specifications
The technical specifications for the MAX8629CETI+TS include:
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage Range: Adjustable
- Output Current: Up to 4A
- Switching Frequency: 1MHz
- Package Type: 28-Pin TQFN
In conclusion, the MAX8629CETI+TS is a highly versatile and efficient solution for power conversion needs in modern electronic devices. Its combination of high efficiency, low quiescent current, and compact packaging make it an excellent choice for designers looking to optimize power management in their products.