Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Strip
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.3V
Voltage Dropout (Max) 0.15V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 160 µA
PSRR 92dB ~ 62dB (5kHz ~ 100kHz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Current, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1353405-MAX8902BATA+
Ultra Librarian 3D Model Ultra Librarian MAX8902BATA+ CAD Model

Description

Overview of MAX8902BATA+ from Maxim Integrated

The MAX8902BATA+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This regulator is specifically engineered to deliver a continuous 2A load current and offers an impressive array of features suitable for a wide range of applications, including but not limited to, portable devices, wireless and DSL modems, and other battery-powered electronics.

Key Features

  • High Output Accuracy: The MAX8902BATA+ provides excellent output accuracy, which is critical for powering sensitive analog and digital circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • High Output Current: Capable of delivering up to 2A of continuous load current, the MAX8902BATA+ is suitable for high-power applications.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Stability with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are smaller, more reliable, and have longer lifespans than electrolytic capacitors.
  • Adjustable Output: The output voltage of the MAX8902BATA+ can be adjusted to meet the specific requirements of the application, providing design flexibility.

Applications

The versatility of the MAX8902BATA+ makes it an ideal choice for a variety of applications. Its high output current and low dropout performance are perfect for powering CPUs, memory, and other high-power ICs. Additionally, its compact size and high efficiency make it an excellent option for space-constrained portable devices.

Product Specifications

The MAX8902BATA+ comes in a compact, 8-pin TDFN package with an exposed pad for enhanced thermal performance. It operates over a wide input voltage range and has a junction temperature range of -40°C to +125°C, ensuring reliable performance across diverse operating conditions.

For designers looking for a robust and flexible power management solution, the MAX8902BATA+ from Maxim Integrated offers the perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
LDO Voltage Regulator 150mA 1.8V Fixed Output SOT-23-5
Lowest to $0.0596
ECAD model for TLV74118PDBV
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
Linear Voltage Regulator 3.3V 250mA 6-WSON
Lowest to $1.1909
ECAD model for TPS72733DSE
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output 6-WSON
Lowest to $0.4466
ECAD model for TPS73501DRV
Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3002
ECAD model for TPS70933DBV
Texas Instruments
3.3V 200mA LDO Voltage Regulator X2SON-4
Lowest to $0.2382
ECAD model for TLV70733PDQN

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3953 $50.9295
32+ $3.1804 $101.7728
49+ $3.0729 $150.5721
70+ $2.8581 $200.0670
91+ $2.7506 $250.3046
114+ $2.6432 $301.3248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,590 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention