Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.3V
Dropout Voltage-Max 0.12V @ 500mA
Output Current 500mA
Operating Supply Current 120μA to 160μA
PSRR 92dB to 62dB (5kHz to 100kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.6 V to 5.3 V
Voltage - Dropout (Typical) 0.15V @ 500mA
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 215588-MAX8902BATA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8902BATA CAD Model

Description

Maxim Integrated MAX8902BATA Product Overview

The MAX8902BATA from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 2A load current. It operates over a wide input voltage range from 1.425V to 3.6V, making it a versatile choice for a variety of applications that require a stable and efficient power supply.

This regulator boasts an impressive low dropout voltage, ensuring minimal power loss even when the input voltage is only slightly above the output voltage. The MAX8902BATA is capable of providing a fixed output voltage of 0.8V, which is a common requirement for modern digital circuits, such as processors and memory modules that demand stable and low-voltage power supplies.

One of the standout features of the MAX8902BATA is its excellent transient response, which enables the device to maintain a stable output voltage even under rapidly changing load conditions. This characteristic is particularly important in systems where digital circuits switch between low-power and high-power states frequently and unpredictably.

The device is also equipped with a range of protective features to ensure reliable operation over its lifetime. These include over-current protection, which safeguards the regulator and the load from damage due to excessive current, and thermal shutdown, which prevents overheating by turning off the regulator if the temperature exceeds a safe threshold.

The MAX8902BATA comes in a compact, 8-pin TDFN package with an exposed pad to enhance thermal performance. Its small footprint makes it an ideal solution for space-constrained applications, such as portable devices, wearables, and compact embedded systems.

For designers and engineers looking for a robust power management solution, the MAX8902BATA provides an efficient, reliable, and easy-to-integrate option that meets the stringent requirements of modern electronic devices. With Maxim Integrated's reputation for quality and performance, this linear regulator is a solid choice for any application demanding a high-current, low-voltage power supply.

For further information on the MAX8902BATA, including detailed specifications, application notes, and supporting documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
LDO Voltage Regulator 500mA 2.7V Fixed Output 6-WSON
Lowest to $1.4886
ECAD model for TPS73527DRV
Texas Instruments
Linear Voltage Regulator 3.3V 250mA 6-WSON
Lowest to $1.1909
ECAD model for TPS72733DSE
Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
5.0V 100mA LDO Voltage Regulator SOT-223-4
Lowest to $0.4466
ECAD model for TLV76150DCY
Texas Instruments
LDO Voltage Regulator 300mA 2.8V Fixed Output SOT-23-5
Lowest to $0.0745
ECAD model for TLV74328PDBV
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Texas Instruments
Ultra-Low Quiescent Current LDO Regulator 1.6V
Lowest to $0.8932
ECAD model for TPS70916DBV

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3953 $50.9295
32+ $3.1804 $101.7728
49+ $3.0729 $150.5721
70+ $2.8581 $200.0670
91+ $2.7506 $250.3046
114+ $2.6432 $301.3248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,590 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention