EN
  • EN
  • DE

MAX9012ESA

Part No MAX9012ESA
Manufacturer Maxim Integrated
Description SC70, 5ns, Low-Power, Single-Supply, Precision TTL Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215272-MAX9012ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9012ESA CAD Model

Description

Maxim Integrated's MAX9012ESA: Precision, Dual, High-Speed Comparator

The MAX9012ESA from Maxim Integrated is a state-of-the-art precision, dual high-speed comparator that offers a remarkable blend of speed, accuracy, and low power consumption, making it an ideal choice for a wide range of applications. This device is packaged in a compact 8-pin NSOIC housing, which ensures a minimal footprint on your PCB while delivering high-performance operation.

Key Features:

  • High-Speed Operation: The MAX9012ESA operates with a fast propagation delay, typically 40ns, which is essential for high-speed signal processing applications.
  • Low Power Consumption: With a supply current of just 350µA per comparator at +5V, this device is optimized for power-sensitive designs without compromising on speed or performance.
  • Wide Supply Range: The comparator can be powered from a single +4.5V to +11V supply or from dual supplies of ±4.5V to ±5.5V, providing flexibility in various circuit configurations.
  • Input Offset Voltage: The MAX9012ESA features a low input offset voltage, which ensures accurate detection of small differential signals.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillations on slowly moving input signals.

Applications:

The MAX9012ESA is highly versatile and can be used in a multitude of electronic systems. Some common applications include:

  • Zero-crossing detectors
  • High-speed signal squaring
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Battery-operated equipment
  • Communication systems

Whether you're designing a precision threshold detector or integrating a high-speed comparator into a battery-powered device, the MAX9012ESA provides the reliability and performance required for critical applications. Its dual comparator design allows for multiple signal comparisons within a single package, reducing the overall component count and simplifying your design process.

In summary, the MAX9012ESA from Maxim Integrated is an exceptional choice for designers looking for a high-speed, precision dual comparator that balances power efficiency with high-speed performance. Its versatility and robust feature set make it suitable for a diverse range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4317 $62.0438
32+ $3.6359 $116.3488
50+ $3.5228 $176.1400
68+ $3.4096 $231.8528
88+ $3.2952 $289.9776
118+ $2.9545 $348.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess