Products specifications Report Issue?

Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1030018-MAX9316AEWP
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9316AEWP CAD Model

Description

The MAX9316AEWP is a high-performance, low-skew, 1:2 differential-to-LVPECL/ECL fanout buffer designed by Maxim Integrated to address the needs of high-speed signal distribution and clock/data regeneration. This device is particularly suitable for applications that require precise timing and signal integrity, such as advanced communication systems, networking equipment, and high-speed data processing units.

Key Features

  • Low Skew: The MAX9316AEWP offers extremely low output-to-output skew, which ensures that signals are distributed with minimal timing discrepancies, a critical feature for synchronous operations.
  • High-Speed Operation: With the capability to handle high-frequency signals, this fanout buffer is designed to support applications that operate at very high data rates.
  • Differential Inputs: The device accepts differential input signals, which helps to minimize the effects of common-mode noise and enhances signal integrity.
  • LVPECL/ECL Outputs: It provides two low-voltage positive emitter-coupled logic (LVPECL) or emitter-coupled logic (ECL) outputs, allowing for flexibility in interfacing with various logic families.
  • Supply Voltage: The MAX9316AEWP operates from a single 3.3V supply voltage, simplifying power supply design.
  • Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for industrial environments.
  • Packaging: It is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.

Applications

The MAX9316AEWP is versatile and can be used in a variety of applications, including but not limited to:

  • High-Speed Clock Distribution Networks
  • Data Communication and Telecommunication Equipment
  • Server and Storage Area Networks
  • Base Stations and Communication Infrastructure
  • Test and Measurement Systems

With its high performance and reliability, the MAX9316AEWP from Maxim Integrated is an excellent choice for designers looking to distribute high-speed differential signals with precision and ease.

You May Also Be Interested in

Freescale Semiconductor - NXP
SMT Cut Tapes
Need more? Email Us
ECAD model for MC74F367D
Freescale Semiconductor - NXP
8-BIT Mrom 2 Mhz Microcontroller PDIP40
Need more? Email Us
ECAD model for MC68B03P
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68B09EL
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68HC000R10
Freescale Semiconductor - NXP
4-ch, 2-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs 14-PDIP -55 to 125
Lowest to $0.2426
ECAD model for MC74HCT00AN
Freescale Semiconductor - NXP
Lowest to $1.8835
ECAD model for MC705K1CDW
Freescale Semiconductor - NXP
MC68EC030PV25C Mot
Need more? Email Us
ECAD model for MC68EC030PV25C
Motorola
IC GATE XNOR 4CH 2-INP SOEIAJ-14 / XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
Need more? Email Us
ECAD model for MC74HCT04AFL1
Freescale Semiconductor - NXP
Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset 16-SOIC 0 to 70
Need more? Email Us
ECAD model for MC74F112DR2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention