Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/291
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 500 mW
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package UA
Base Product Number 2N2907
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 922311-JANSR2N2907AUA
Ultra Librarian 3D Model Ultra Librarian JANSR2N2907AUA CAD Model

Description

Product Overview: JANSR2N2907AUA - Microchip Technology

The JANSR2N2907AUA is a high-reliability, military-grade bipolar PNP transistor designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This transistor is specifically engineered to meet the stringent requirements of aerospace and defense applications, ensuring optimal performance in extreme environments.

Key Features

  • High Reliability: The JANSR2N2907AUA is built to meet or exceed the requirements of the MIL-PRF-19500/291 specification, which guarantees a high level of reliability for critical mission applications.
  • PNP Transistor: As a PNP transistor, it is designed to pass currents when a sufficient voltage is applied to the base, making it ideal for use in switching and amplification applications.
  • Hermetically Sealed: The device is enclosed in a hermetically sealed package, which protects it from environmental factors such as moisture and dust, ensuring stable operation over its lifespan.
  • Temperature Performance: It is capable of operating over a wide temperature range, which is essential for military and aerospace applications where extreme conditions are commonplace.
  • Versatile Applications: The JANSR2N2907AUA can be utilized in a variety of electronic circuits, including power regulation, signal modulation, and other high-performance applications.

Technical Specifications

  • Voltage - Collector Emitter Breakdown (Max): 60V
  • Current - Collector (Ic) (Max): 600mA
  • Power - Max: 800mW
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
  • Operating Temperature Range: -65°C to +200°C
  • Package / Case: UAX

The JANSR2N2907AUA is a testament to Microchip Technology's commitment to providing components that deliver both performance and reliability. Its robust design makes it an ideal choice for designers who require dependable components for their high-stakes projects. With its comprehensive set of features and military-grade construction, the JANSR2N2907AUA stands out as a superior choice for demanding applications where failure is not an option.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 70V 10A TO-5
Need more? Email Us
ECAD model for JANTXV2N4150
Innovisionsemi
TRANS NPN 45V 0.5A SOT23-3
Lowest to $0.0160
ECAD model for BC817-16LT3
Diodes Incorporated
Need more? Email Us
ECAD model for BC847BLP4Q-7
Innovisionsemi
Need more? Email Us
ECAD model for MMBT6517LT3
Nippon Electric Company, Limited
NPN SILICON TRANSISTOR
Need more? Email Us
ECAD model for 2SC945A-T-A
Diodes Incorporated
Need more? Email Us
ECAD model for ZTX653STOB
Rohm Semiconductor
TRANS PNP MPT3
Need more? Email Us
ECAD model for BCX53-16T100
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.0346
ECAD model for BC807-16LWX
Nexperia USA Inc.
Lowest to $0.5985
ECAD model for PBSS4250X,115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention