EN
  • EN
  • DE

MAX5944ESE

Part No MAX5944ESE
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual FireWire Current Limiter and Low-Drop ORing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214342-MAX5944ESE
Manufacturer Homepage www.maxim-ic.com
Family Name MAX5944ESE
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Philippines, Thailand
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5944ESE CAD Model

Description

The MAX5944ESE from Maxim Integrated is a sophisticated Power over Ethernet (PoE) Powered Device (PD) interface controller designed to implement the detection and classification functions required by the IEEE 802.3af/at standard. This efficient and reliable integrated circuit is housed in a compact 16-pin SOIC package, making it an excellent choice for space-constrained applications.

Key Features:

  • Compliance with IEEE 802.3af/at: The MAX5944ESE ensures compatibility with Power Sourcing Equipment (PSE) by meeting the specifications of the PoE standard.
  • Integrated Detection and Classification: The device includes all necessary functions to detect a valid PSE and to perform classification to determine the power level required by the PD.
  • Programmable Classification Signature: It allows for adjustable power classification signature through external resistors to match the power requirements of the PD.
  • High-Voltage Handling: The MAX5944ESE is capable of withstanding up to 100V, providing robust protection against voltage surges and spikes often encountered in Ethernet environments.
  • Low Power Dissipation: Designed for efficiency, the device minimizes power loss, which is crucial for maintaining the thermal integrity of the system.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input supply voltage is within its specified range, protecting the PD from potential damage due to low voltage conditions.

Applications:

The MAX5944ESE is ideal for a wide range of applications that require remote power delivery over Ethernet cabling. This includes but is not limited to:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Controls

With its robust design and comprehensive feature set, the MAX5944ESE is an excellent choice for developers and engineers looking to integrate PoE functionality into their designs. Maxim Integrated's commitment to quality ensures that this product will provide reliable service for the lifetime of your application.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 603 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess