EN
  • EN
  • DE

MC74AC138NG

Part No MC74AC138NG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Decoder/Demultiplexer Single 3-to-8 Automotive 16-Pin PDIP Tube / IC DECODER/DEMUX 1-8 HS 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 787942-MC74AC138NG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74AC138
Introduction Date April 09, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74AC138NG CAD Model

Description

ON Semiconductor MC74AC138NG Decoder/Demultiplexer

The MC74AC138NG is a high-performance integrated circuit produced by ON Semiconductor, designed to address the needs of high-speed decoding and demultiplexing applications. This IC is part of the 74AC series, which is renowned for its fast switching times and low power consumption, making it ideal for a wide range of digital systems.

The MC74AC138NG is a 3-to-8 line decoder/demultiplexer with inverting outputs. It incorporates three binary input signals, which it decodes to activate one of the eight mutually exclusive outputs. This component is particularly useful in applications where a single data line requires routing to multiple output lines without interference.

Key features of the MC74AC138NG include:

  • Operating Voltage Range: 2V to 6V, which allows for use in various logic level environments.
  • High Output Current: Capable of sourcing 24mA and sinking 24mA, providing excellent drive capabilities.
  • High Noise Immunity: Characteristic of the 74AC series, it ensures stable operation under noisy conditions.
  • Low Power Consumption: The IC has a typical low quiescent current, which is crucial for battery-operated and power-sensitive applications.
  • Fast Propagation Delay Times: Ensures quick response times for critical applications requiring high-speed operation.

The device is packaged in a 16-pin DIP (Dual In-line Package), making it easy to handle and integrate into various types of printed circuit boards. The MC74AC138NG is also available in other package types to suit different assembly and space requirements.

Applications for the MC74AC138NG are diverse and include, but are not limited to, memory chip selection, data routing, control line decoding, and multiplexing of signals. Its robust construction and ON Semiconductor's commitment to high-quality manufacturing processes ensure that the MC74AC138NG performs reliably in the most demanding situations.

Whether used in consumer electronics, industrial control systems, or communication devices, the MC74AC138NG from ON Semiconductor is an excellent choice for designers looking for a dependable and efficient solution to their decoding and demultiplexing needs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess