The PE-65506 is a compact, surface-mount Ethernet pulse transformer manufactured by Pulse Electronics. It is specifically designed for 10/100 Base-T Ethernet applications, providing signal isolation and impedance matching between the Ethernet PHY and the network cable. This transformer ensures reliable data transmission and protects sensitive electronic components from voltage surges and electrical noise present in the network environment.
Applications
- 10/100 Base-T Ethernet interfaces
- Network interface cards (NICs)
- Embedded Ethernet controllers
- Routers and switches
- Industrial Ethernet devices
Features
- Designed for 10/100 Base-T Ethernet
- Surface mount packaging for automated assembly
- Compliant with IEEE 802.3 standards
- Provides electrical isolation between Ethernet PHY and cable
- Impedance matching for optimal signal transfer
- Low profile design
Benefits
- Enhanced signal integrity for reliable data transmission
- Protection against voltage surges and electrical noise
- Reduced electromagnetic interference (EMI)
- Simplified board layout and assembly
- Improved system reliability and longevity
- Compliant with industry standards for interoperability
Specifications
The PE-65506 typically features an inductance of 350uH, a turns ratio of 1CT:1CT, and is designed to operate within a temperature range of 0°C to 70°C. Isolation voltage is typically 1500Vrms. The component is RoHS compliant, ensuring adherence to environmental regulations. The surface mount package simplifies the assembly process and allows for high-density board layouts. Detailed specifications are typically available in the product datasheet from Pulse Electronics.