Products specifications Report Issue?

Win Source Part Number 1006376-LT1117EST-3.3
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1117EST-3.3 CAD Model

Description

Product Overview: LT1117EST-3.3

The LT1117EST-3.3 is a robust low dropout positive fixed voltage regulator designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This regulator is capable of delivering up to 800mA of continuous output current with a dropout voltage of typically 1.2V at full load, making it an excellent choice for linear power regulation in a variety of applications.

This voltage regulator comes in a surface-mount TO-263 package, ensuring compatibility with modern PCB assembly techniques. The LT1117EST-3.3 provides a fixed output voltage of 3.3V, which is a common voltage requirement for digital circuits, including microcontrollers, memory chips, and standard logic ICs.

Key Features:

  • Output Current: Capable of delivering up to 800mA of output current, suitable for a wide range of applications.
  • Low Dropout Voltage: Typically 1.2V at full load, allowing for efficient operation even with closely spaced input and output voltages.
  • Fixed Output Voltage: Provides a stable 3.3V output, which is essential for reliable operation of digital and analog circuits.
  • Protection Features: Includes overcurrent and overtemperature protection, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Adjustable Versions: For applications requiring different output voltages, adjustable versions of the LT1117 are available.
  • Package: Available in a TO-263 package, designed for surface-mount technology and efficient thermal performance.

Applications:

The LT1117EST-3.3 is ideal for use in a variety of electronic systems, including:

  • Portable Devices
  • Microprocessor Supply
  • Memory Supply
  • Peripheral Supply
  • Industrial Power Supplies

With its combination of features, the LT1117EST-3.3 from Linear Technology is a versatile and reliable choice for designers who require a stable and efficient power supply solution. Its ease of use and robust protection features make it suitable for both simple and complex electronic systems.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 200 to 2500 MHz, SMT
Lowest to $84.0839
ECAD model for LAVI252H+
Lucent
Need more? Email Us
ECAD model for L8581AAE
Samsung
Need more? Email Us
ECAD model for K9GAG08UODPIBO
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for JAN2N3822
NXP / Nexperia
MPU QorIQ LS1043A RISC 64bit 1.4GHz 621-Pin FCBGA Tray
Need more? Email Us
ECAD model for LS1043AXE7QQA
Linear Technology
Need more? Email Us
ECAD model for LT1255CS8
Samsung
Need more? Email Us
ECAD model for K7P403622M-HC19
Amic
Need more? Email Us
ECAD model for LP62S16512U-55LLI
Freescale Semiconductor - NXP
Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP
Need more? Email Us
ECAD model for JM38510/05101BCB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention