EN
  • EN
  • DE

JM38510/05101BCB

Part No JM38510/05101BCB
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Description Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026936-JM38510/05101BCB
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/05101BCB CAD Model

Description

The JM38510/05101BCB is a radiation-hardened, high-reliability integrated circuit manufactured by Freescale Semiconductor (now NXP). This device is specifically designed and manufactured to operate reliably in harsh environments, such as those encountered in space or military applications where exposure to radiation is a significant concern. Given the part number JM38510, it is likely produced in accordance with stringent military standards.

Applications

  • Satellite Systems: Used in various satellite subsystems, including communication, navigation, and earth observation satellites.
  • Military Electronics: Implemented in critical military systems like radar, communication equipment, and guidance systems.
  • Aerospace Applications: Found in avionics systems and other aerospace electronics where reliability is paramount.
  • High-Altitude Applications: Employed in high-altitude aircraft and balloons where radiation exposure is higher.

Features

  • Radiation Hardened: Designed to withstand high levels of ionizing radiation without significant performance degradation.
  • High Reliability: Manufactured and tested to meet stringent quality and reliability standards.
  • Extended Temperature Range: Operates reliably over a wide temperature range, typically -55°C to +125°C.
  • Hermetic Package: Encased in a hermetically sealed package to protect the internal circuitry from environmental factors.
  • Military Standard Compliance: Complies with relevant military standards for performance and quality.

Benefits

  • Enhanced System Reliability: Ensures reliable operation in radiation-rich environments, reducing the risk of system failure.
  • Extended Lifespan: Prolongs the operational life of electronic systems in harsh conditions.
  • Reduced Maintenance Costs: Minimizes the need for frequent maintenance and repairs.
  • Improved Performance: Maintains consistent performance even when exposed to radiation.
  • Compliance with Standards: Meets stringent quality and reliability standards required for military and aerospace applications.

Additional Details

Due to the nature of these parts being made to military specifications, specific technical specifications like voltage, current, and operating frequency will vary greatly depending on the precise function of the IC. Datasheets are controlled documents and generally not publicly available. The hermetic package is designed to prevent moisture and contaminants from affecting the die. The radiation hardening process involves special design techniques and manufacturing processes to improve the device's resistance to radiation effects. It's built for mission-critical applications where failure is not an option.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess