EN
  • EN
  • DE

TMS28F010B12C4FMQ

Part No TMS28F010B12C4FMQ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 1006578-TMS28F010B12C4FMQ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS28F010B12C4FMQ CAD Model

Description

The TMS28F010B12C4FMQ is a high-performance Flash memory chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' extensive range of non-volatile memory devices that are known for their reliability, durability, and advanced technology.

Key Features

  • Memory Size: The TMS28F010B12C4FMQ offers a substantial 1 Megabit (128 K x 8) storage capacity, making it suitable for storing firmware, boot code, and other critical data.
  • Access Time: With an access time of 120 ns, this Flash memory device provides quick read operations, which is essential for high-speed applications and systems requiring fast boot or frequent data access.
  • Programming Voltage: The chip operates at a programming voltage of 5V, which is compatible with many microcontrollers and digital systems, simplifying the integration process.
  • Package Type: It comes in a robust and industry-standard 32-pin Ceramic Dual In-line Package (CDIP), ensuring easy mounting on printed circuit boards and excellent thermal stability.
  • Temperature Range: Designed to withstand harsh conditions, the TMS28F010B12C4FMQ operates within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

Applications

The versatility of the TMS28F010B12C4FMQ allows it to be used in a wide range of applications. It is ideal for embedded systems, automotive electronics, telecommunications, and industrial control systems where reliable and persistent data storage is crucial. Additionally, its fast access time and robustness make it a preferred choice for applications that require high-speed data retrieval and operation under extreme conditions.

Quality and Support

As with all Texas Instruments products, the TMS28F010B12C4FMQ is manufactured to the highest quality standards. Customers can expect comprehensive technical support and documentation, ensuring ease of integration and a smooth design process. Texas Instruments' commitment to excellence ensures that this Flash memory chip will provide reliable performance for the lifetime of your product.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess