EN
  • EN
  • DE

AD9164BBCAZ

Part No AD9164BBCAZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 169CSPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 169-CSPBGA (11x11)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 169-VFBGA, CSPBGA
Case / Package 169-CSPBGA (11x11)
Family Name AD9164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909991-AD9164BBCAZ
Ultra Librarian 3D Model Ultra Librarian AD9164BBCAZ CAD Model

Description

AD9164BBCAZ Product Overview

The AD9164BBCAZ is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the semiconductor industry. This cutting-edge component is engineered to meet the rigorous demands of advanced communication systems, providing a combination of high-speed data conversion, exceptional signal quality, and flexibility.

Key Features

  • High Resolution: The AD9164BBCAZ offers 16-bit resolution, ensuring precise digital-to-analog conversion for applications that demand high accuracy and fine detail in signal representation.
  • High Sample Rate: With a maximum sample rate of up to 12 GSPS (Giga-Samples Per Second), this DAC supports the generation of wide bandwidth signals, making it ideal for high-frequency applications.
  • Integrated Features: It includes an on-chip 2x interpolator which allows for more straightforward data interface and reduced data input rate, simplifying system design.
  • Programmable: The DAC provides a range of configurable options, including full-scale output current adjustment and multiple interpolation filters, offering designers the flexibility to tailor the device to their specific needs.

Applications

The AD9164BBCAZ is well-suited for a variety of applications, particularly in the fields of:

  • Wireless Infrastructure (e.g., 4G LTE and 5G)
  • Instrumentation
  • Defense Electronics
  • Aerospace
  • High-speed Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the AD9164BBCAZ is no exception. It is manufactured in state-of-the-art facilities, ensuring both top-notch performance and reliability for critical applications.

Technical Specifications

Parameter Value
Resolution 16-bit
Maximum Sample Rate 12 GSPS
Output Current Range 8.7 mA to 31.7 mA
Supply Voltage 1.3 V

The AD9164BBCAZ stands out as a robust and versatile DAC solution, offering the performance and adaptability required by today's most demanding digital signal processing applications.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.6254 $625.6254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess