EN
  • EN
  • DE

TLV75101PDSQR

Part No TLV75101PDSQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 10WSON / Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA 10-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.55V
Voltage - Output (Max) 5.5V
Voltage Dropout (Max) 0.88V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 35 µA
PSRR 50dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (2x2)
Base Product Number TLV751
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV75101PDSQRTR,296-TLV75101PDSQRCT,296-TLV75101PDSQRDKR
Standard Package 3,000
Win Source Part Number 964172-TLV75101PDSQR
Ultra Librarian 3D Model Ultra Librarian TLV75101PDSQR CAD Model

Description

The TLV75101PDSQR from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a continuous 1A of output current with a dropout voltage of just 144mV at full load. This makes it an excellent choice for power-sensitive applications that require a stable and efficient power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.0V, which is ideal for powering advanced microcontrollers, sensors, and analog ICs that require precise voltage levels for optimal performance.
  • High Accuracy: With an output voltage accuracy of 1%, the TLV75101PDSQR ensures reliable operation of your circuit without the need for external voltage trimming components.
  • Thermal Performance: The regulator is designed with an excellent thermal performance in mind, allowing it to operate over a wide temperature range from -40°C to 125°C.
  • Power Supply Rejection Ratio (PSRR): It offers a high PSRR of 65dB at 1kHz, which helps in suppressing variations in the input voltage and providing a stable output.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors as low as 10μF, which reduces the size and cost of the capacitors needed for applications.

Package and Availability

The TLV75101PDSQR comes in a small, leaded SMD package that is RoHS compliant and green (halogen-free). The 6-pin WSON package with an exposed pad helps to enhance the thermal dissipation, ensuring reliable operation even under high load conditions.

Applications

This voltage regulator is suitable for a wide range of applications, including but not limited to:

  • Portable and Battery-Powered Equipment
  • Wireless Infrastructure
  • Medical, Healthcare, and Fitness Applications
  • Smart Home and IoT Devices
  • Industrial and Automotive Electronics

Conclusion

The TLV75101PDSQR by Texas Instruments is a robust and reliable LDO voltage regulator that offers high performance in a compact package. Its combination of low dropout, high accuracy, and stability with low ESR capacitors makes it a versatile choice for designers looking to improve the power efficiency and performance of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3046 $50.2590
400+ $0.2500 $100.0000
620+ $0.2422 $150.1640
855+ $0.2343 $200.3265
1,105+ $0.2265 $250.2825
1,480+ $0.2031 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess