EN
  • EN
  • DE

PI74FCT162245TAX

Part No PI74FCT162245TAX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Description Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994011-PI74FCT162245TAX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT162245TAX CAD Model

Description

The PI74FCT162245TAX is a 16-bit bidirectional transceiver from Pericom Semiconductor (now Diodes Incorporated). It is designed for high-speed data transmission in bus-oriented applications. This transceiver provides non-inverting buffering, allowing data to flow in either direction between two buses. It features low propagation delay and high output drive capability.

Applications:

  • Memory Interfacing
  • Bus Buffering
  • Data Transmission
  • Level Shifting
  • Backplane Communication

Features:

  • 16-Bit Bidirectional Transceiver: Allows for bidirectional data flow on 16 lines.
  • Non-Inverting Buffering: Preserves the polarity of the data signal.
  • Low Propagation Delay: Minimizes signal delay for high-speed operation.
  • High Output Drive Capability: Provides strong output signals for driving heavily loaded buses.
  • TTL Compatible Inputs: Compatible with TTL logic levels.
  • 3-State Outputs: Allows for bus isolation when disabled.
  • Hot Insertion Capability: Supports hot insertion without disrupting the system.

Benefits:

  • Improved Data Transmission: Enhances data transmission speed and reliability.
  • Increased Bus Drive: Enables the driving of heavily loaded buses.
  • Simplified System Design: Simplifies the design of bus-oriented systems.
  • Reduced Signal Degradation: Minimizes signal degradation due to loading effects.
  • Hot-Swappable Systems: Supports hot-swappable systems.

Additional Details:

The PI74FCT162245TAX requires a 5V supply voltage. The direction of data flow is controlled by a direction control pin. The outputs can be disabled using an output enable pin. Refer to the Pericom (Diodes Incorporated) datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. The datasheet also provides information on the input and output voltage levels, current drive capability, and power dissipation. It is often used in applications where high-speed data transmission and bus buffering are required.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0566 $58.0754
47+ $2.5081 $117.8807
72+ $2.4297 $174.9384
99+ $2.3513 $232.7787
128+ $2.2730 $290.9440
171+ $2.0378 $348.4638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess