The LT1255CS8 from Linear Technology is a high-performance dual video amplifier that is designed to provide excellent video signal amplification with minimal distortion. This amplifier is housed in an 8-lead SO package, making it a compact and efficient solution for a variety of video processing applications.
Key Features:
- Wide Bandwidth: The LT1255CS8 offers a wide bandwidth of 100MHz, which ensures that it can handle high-speed video signals with ease. This makes it ideal for demanding applications such as broadcast equipment, video conferencing systems, and high-definition television (HDTV) receivers.
- Low Distortion: With a low differential gain and phase error, the LT1255CS8 provides a clear and accurate video signal, minimizing distortion and ensuring high-quality video reproduction.
- High Output Current: Capable of delivering a high output current of 60mA, this amplifier can drive heavy loads without compromising the signal quality, making it suitable for driving cables and other high-capacitance loads.
- Power Efficiency: The LT1255CS8 operates with a single supply voltage ranging from 4V to 11V or dual supplies of ±2V to ±5.5V, offering flexibility in system design while maintaining power efficiency.
- Low Power Shutdown: It also features a low power shutdown mode, which significantly reduces power consumption when the amplifier is not in active use.
Applications:
- Professional Video Equipment
- Cable Drivers
- Video Multiplexers
- Test Equipment
- Video Broadcast Systems
The LT1255CS8 is a versatile dual video amplifier that combines high-speed performance with low power consumption and minimal distortion. Whether you're designing professional video equipment or looking for a reliable amplifier for broadcast systems, the LT1255CS8 offers the features and capabilities necessary to ensure a high-quality, stable video signal in a variety of demanding applications.