EN
  • EN
  • DE

LS1043AXE7QQA

Part No LS1043AXE7QQA
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Description MPU QorIQ LS1043A RISC 64bit 1.4GHz 621-Pin FCBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030552-LS1043AXE7QQA
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS1043AXE7QQA CAD Model

Description

NXP LS1043AXE7QQA Product Overview

The NXP LS1043AXE7QQA is a high-performance, power-efficient processor designed to meet the demanding requirements of networking and industrial applications. This quad-core processor is part of NXP's QorIQ Layerscape series, which is renowned for its exceptional processing capabilities and integration of advanced features.

At the heart of the LS1043AXE7QQA lies the ARM Cortex-A53 architecture, which delivers impressive compute performance with a 64-bit instruction set and a clock speed that can reach up to 1.6 GHz. This processor is optimized for low-power consumption, making it an ideal choice for applications where energy efficiency is crucial, such as portable devices, edge computing, and IoT gateways.

The LS1043AXE7QQA is equipped with an integrated packet processing acceleration, enhancing its ability to manage network traffic efficiently, thereby reducing the load on the CPU cores and improving overall system throughput. This feature, along with its high-speed interfaces, makes the processor well-suited for networking tasks like firewalling, load balancing, and virtual private networking (VPN).

Connectivity is a strong suit of the LS1043AXE7QQA, offering a multitude of high-speed interfaces including Gigabit Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0. These interfaces ensure that the processor can handle a wide range of peripherals and components, providing flexibility and scalability in system design.

Security is also a key consideration in the design of the LS1043AXE7QQA. It incorporates a comprehensive suite of security features, including a secure boot, cryptographic engines, and a trust architecture. These features provide robust protection against unauthorized access and ensure secure data handling, which is essential for sensitive applications.

In summary, the NXP LS1043AXE7QQA is a versatile, high-performance processor that is well-suited for a wide range of applications. Its combination of processing power, energy efficiency, advanced security features, and extensive connectivity options make it a compelling choice for designers and engineers looking to create sophisticated, reliable, and secure systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess