EN
  • EN
  • DE

MAX9395E

Part No MAX9395E
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215868-MAX9395E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9395E CAD Model

Description

Introducing the MAX9395E from Maxim Integrated

The MAX9395E by Maxim Integrated stands as a testament to the company's commitment to providing high-performance, reliable solutions for digital signal processing applications. This cutting-edge device is designed to simplify the design and enhance the performance of systems requiring high-speed signal processing.

Key Features

  • High-Speed Differential LVDS Interface: The MAX9395E offers a low-voltage differential signaling (LVDS) interface that ensures fast data transmission with reduced electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power dissipation, which is crucial for portable and energy-sensitive applications.
  • Robust ESD Protection: The MAX9395E is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device from the common perils of static electricity during handling and operation.
  • Wide Temperature Range: The device is operational over an extended temperature range, making it suitable for use in environments with varying thermal conditions.
  • Compact Footprint: Its small form factor allows for integration into space-constrained applications without compromising functionality or performance.

Applications

The MAX9395E is versatile and can be used in a range of applications, including:

  • High-speed data communication systems
  • Signal routing and switching
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems

Technical Specifications

At the heart of the MAX9395E are specifications designed to meet the rigorous demands of modern electronics:

  • Operating Voltage Range: Specified for optimal performance
  • High Data Rate Support: Ensuring compatibility with fast communication protocols
  • Channel-to-Channel Skew: Minimized to ensure synchronized data transmission

Maxim Integrated's MAX9395E is a vital component for designers looking to create systems with high data integrity, low power consumption, and excellent signal quality. Its robust feature set and adherence to industry standards make it a smart choice for your next high-speed digital design project.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Shindengen
Lowest to $0.2021
ESMT
Lowest to $1.0845

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.5936 $100.5936
2+ $97.4497 $194.8994
3+ $94.3069 $282.9207
4+ $91.1630 $364.6520
5+ $81.7324 $408.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess