The LMC6462BIM is a high-performing, precision operational amplifier produced by the globally renowned electronics company, Texas Instruments. This product is part of the company's range of innovative amplifiers and linear products, designed to meet the needs of modern electronic applications in various industries.
- Operating Voltage Range: 2.7V to 15.5V
- Output Swing: Rail-to-rail
- Input Bias Current: 1pA
- Open-Loop Gain: 130dB
- Power Consumption: 250µA per amplifier
- Slew Rate: 1.3V/µs
- Gain Bandwidth Product: 1MHz
- Package: 8-pin SOIC