EN
  • EN
  • DE

MAX978EEE+

Part No MAX978EEE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad R-R O/P 5.5V 16-Pin QSOP / IC COMPARATOR QUAD 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.075μA @ 5.5V
Maximum Quiescent Current 650μA
CMRR, PSRR (Typ) 95dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 28ns
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-QSOP
Win Source Part Number 787259-MAX978EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX978
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX978EEE+ CAD Model

Description

The MAX978EEE+ is a high-performance, low-power, precision operational amplifier from Maxim Integrated, designed to deliver unparalleled accuracy and stability in a wide range of applications. This device is well-suited for systems requiring precise signal conditioning, such as medical equipment, industrial control systems, and instrumentation.

The operational amplifier features a unique combination of low offset voltage, low noise, and high speed, making it an ideal choice for high-fidelity audio applications and high-speed signal processing. The MAX978EEE+ operates from a single 5V supply or dual ±5V supplies, providing designers with flexibility in power supply management.

With a gain bandwidth product of 10MHz and a slew rate of 7V/μs, the MAX978EEE+ can handle a broad spectrum of frequencies, ensuring that signals are amplified without distortion. Its low input bias current and low input offset voltage contribute to a high degree of precision in measurement and control systems.

The MAX978EEE+ is also known for its low-power consumption, drawing only 3.6mA of quiescent current. This characteristic makes it an excellent choice for battery-powered devices and portable electronics where power efficiency is crucial. Additionally, the operational amplifier is available in an 8-pin SO package, which is conducive to space-constrained designs.

Maxim Integrated has ensured that the MAX978EEE+ is built to last, with electrostatic discharge (ESD) protection exceeding 2kV and an operating temperature range from -40°C to +85°C. This robustness allows the product to perform reliably in harsh environments.

In summary, the MAX978EEE+ operational amplifier is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for precision analog applications. Its combination of low power, high speed, and precision makes it an excellent choice for professional-grade electronics design.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Renesas Electronics America
Lowest to $1.8203
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Micrel
Comparator with Reference
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess