EN
  • EN
  • DE

MAX984ESE+T

Part No MAX984ESE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR OD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 4
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 116885-MAX984ESE+T
Ultra Librarian 3D Model Ultra Librarian MAX984ESE+T CAD Model

Description

Product Overview: MAX984ESE+T from Maxim Integrated

The MAX984ESE+T is a high-performance, low-power, quad comparator produced by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This device is designed to provide a precise voltage comparison solution for a wide range of applications including battery-powered devices, threshold detectors, and portable consumer electronics.

Key Features

  • Low Voltage Operation: The MAX984ESE+T operates from a single +2.5V to +5.5V supply, making it ideal for low-voltage systems.
  • Low Power Consumption: With a quiescent current of just 7μA per comparator (typical), this device is perfect for power-sensitive applications.
  • High Speed: A fast propagation delay of typically 200ns ensures quick response times, which is critical for high-speed signal processing.
  • Independent Input/Output Supply: Its unique design allows independent input and output supply voltages, providing design flexibility.
  • Wide Operating Temperature Range: The device is rated for operation over the industrial temperature range of -40°C to +85°C.

Applications

The MAX984ESE+T is versatile and can be used in various applications such as:

  • Window Comparators
  • Battery Monitoring
  • Zero-Crossing Detectors
  • Level Translators
  • Relay Drivers
  • Automotive Systems

Package and Quality

Maxim Integrated provides the MAX984ESE+T in a space-saving 16-pin narrow SO package, which is suitable for compact PCB layouts. The device is also available in tape and reel form, denoted by the "+T" suffix, facilitating easy integration into automated manufacturing processes.

Quality is a cornerstone of Maxim Integrated's commitment to their customers. The MAX984ESE+T is manufactured to the highest standards, ensuring reliability and performance consistency across various environmental conditions and usage scenarios.

In summary, the MAX984ESE+T from Maxim Integrated is an excellent choice for designers looking for a high-quality, low-power comparator that does not compromise on speed or flexibility. Its robust feature set and wide application range make it a valuable component in any precision voltage comparison or control system design.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NEC
Lowest to $1.5246
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess