EN
  • EN
  • DE

MAX990EKA

Part No MAX990EKA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description MAX990 R-R I/O COMPARATOR / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX990
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707607-MAX990EKA
Ultra Librarian 3D Model Ultra Librarian MAX990EKA CAD Model

Description

Maxim Integrated's MAX990EKA: Precision, Low-Power, Single-Supply Operational Amplifier

The MAX990EKA from Maxim Integrated is a high-performance operational amplifier designed to offer precision and low power consumption in a compact package. This op-amp is well-suited for a variety of applications, including sensor interfaces, portable equipment, and other analog circuits requiring high accuracy with minimal power draw.

Featuring a single-supply voltage operation ranging from +2.7V to +6.5V, the MAX990EKA is versatile and capable of fitting into energy-sensitive designs. Its low supply current of just 210µA (typical) makes it an excellent choice for battery-powered devices where longevity is crucial.

With a high open-loop gain of 120dB (typical) and a low input offset voltage of 150µV (max), the MAX990EKA provides precise signal amplification with minimal error, ensuring signal fidelity in critical applications. The device also boasts a low input bias current of 1pA (typical), which is ideal for high-impedance sensor applications and precision integrators.

The MAX990EKA operates over the extended temperature range of -40°C to +85°C, making it reliable in diverse environmental conditions. Its Rail-to-Rail output stage allows the output to swing within millivolts of the power supply rails, maximizing the dynamic range in single-supply applications.

Additionally, the MAX990EKA comes in a space-saving 5-pin SOT-23 package, which is beneficial for designs where board space is at a premium. This small footprint does not compromise the operational amplifier's performance, making it a smart choice for compact and high-density electronic systems.

Overall, the MAX990EKA from Maxim Integrated is a robust and precise operational amplifier that combines low power consumption with high accuracy, stability, and versatility. Whether it's being used in medical devices, industrial controls, or consumer electronics, the MAX990EKA stands out as a reliable component for amplifying and conditioning analog signals in a multitude of applications.

For more detailed specifications and application guidance, designers are encouraged to consult the MAX990EKA datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess